Vishay Intertechnology, Inc. Ceramic Capacitors S470K25SL0N6UJ6R

Description
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S470K25SL0N6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S470K25SL0N6UJ6R-ND
Ceramic Capacitors S470K25SL0N6UJ6R-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S470K25SL0N6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S470K25SL0N6UJ6R
Ceramic Capacitors S470K25SL0N6UJ6R
CAP CER 47PF 1KV SL RADIAL

CAP CER 47PF 1KV SL RADIAL

Supplier's Site Datasheet
S 1Kv 47Pf ± 10% Sl0 Ammo E3 Vishay - 21M7824 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 47Pf ± 10% Sl0 Ammo E3 Vishay
21M7824
S 1Kv 47Pf ± 10% Sl0 Ammo E3 Vishay 21M7824
S 1KV 47pF ± 10% SL0 AMMO e3

S 1KV 47pF ± 10% SL0 AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S470K25SL0N6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S470K25SL0N6UJ6R
Capacitors - Ceramic Capacitors S470K25SL0N6UJ6R
CAP CER 47PF 1KV SL RADIAL

CAP CER 47PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S470K25SL0N6UJ6R-ND S470K25SL0N6UJ6R 21M7824 S470K25SL0N6UJ6R
Product Name Ceramic Capacitors Ceramic Capacitors S 1Kv 47Pf ± 10% Sl0 Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details