CAP CER 47PF 3KV U2M RADIAL Product overview: S470J29U2MR63V7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S470J29U2MR63V7R can be used for catalog matching and distributor lookup.
Win Source Part Number: 978260-S470J29U2MR63
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: U2M
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
CAP CER 47PF 3KV U2M RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-S470J29U2MR63V7R | 978260-S470J29U2MR63V7R | S470J29U2MR63V7R |
| Product Name | 47PF 3KV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |