Vishay Precision Group Repetitive Peak Reverse Voltage Vishay S3M-E3/57T.

Description
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Operating Temperature Max:150°C; Diode Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Operating Temperature Max:150°C; Diode Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 26AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
26AC4130
Repetitive Peak Reverse Voltage Vishay 26AC4130
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Operating Temperature Max:150°C; Diode Case Style:SMD RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Operating Temperature Max:150°C; Diode Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC4130
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details