Epitaxial medium-speed switching diode with a low leakage current encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 75V 200mA (DC) Surface Mount SOD-523
Diode Standard 75V 200mA (DC) Surface Mount SOD-523
Diode Standard 75V 200mA (DC) Surface Mount SOD-523
BAS716 - Low-leakage diode SOD 2-Pin Product overview: BAS716,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS716,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022126-BAS716,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Single 200mA 1.02V@150mA 85V SOD-523 Diodes - General Purpose ROHS
DIODE GEN PURP 75V 200MA SOD523
DIODE GEN PURP 75V 200MA SOD523
DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-523; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-523; Diode Configuration:Single
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | BAS716,115 | 1727-BAS716,115TR-ND | 280-BAS716,115 | 1022126-BAS716,115 | BAS716,115 | BAS716,115 | BAS716,115 | 93X6619 |
| Product Name | Low-leakage diode | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - BAS716,115 | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.2A, 85V, Sod-523; Diode Configuration Nexperia |
| Diode Applications | Low Leakage | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | 1.02 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 200 mA | 200 mA | ||||||
| VR | 75 volts | 75 volts | 85 volts | 75 volts |