Vishay Precision Group Ceramic Capacitors S392M59Z5UR63KXR

Description
3900pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S392M59Z5UR63KXR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S392M59Z5UR63KXR-ND
Ceramic Capacitors S392M59Z5UR63KXR-ND
3900pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

3900pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S392M59Z5UR63KXR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S392M59Z5UR63KXR
Capacitors - Ceramic Capacitors S392M59Z5UR63KXR
CAP CER 3900PF 3KV Z5U RADIAL

CAP CER 3900PF 3KV Z5U RADIAL

Supplier's Site
S 3Kv 3,9Nf ±20% Z5U Bulk E3 Vishay - 92K9802 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 3,9Nf ±20% Z5U Bulk E3 Vishay
92K9802
S 3Kv 3,9Nf ±20% Z5U Bulk E3 Vishay 92K9802
S 3KV 3,9nF ±20% Z5U BULK e3

S 3KV 3,9nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S392M59Z5UR63KXR-ND S392M59Z5UR63KXR 92K9802
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 3,9Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers