Vishay Precision Group Ceramic Capacitors S392K59Y5PP63K7R

Description
3900pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S392K59Y5PP63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S392K59Y5PP63K7R-ND
Ceramic Capacitors S392K59Y5PP63K7R-ND
3900pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

3900pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 2Kv 3,9Nf ±10% Y5P Bulk E3 Vishay - 92K9793 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 3,9Nf ±10% Y5P Bulk E3 Vishay
92K9793
S 2Kv 3,9Nf ±10% Y5P Bulk E3 Vishay 92K9793
S 2KV 3,9nF ±10% Y5P BULK e3

S 2KV 3,9nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S392K59Y5PP63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S392K59Y5PP63K7R
Capacitors - Ceramic Capacitors S392K59Y5PP63K7R
CAP CER 3900PF 2KV Y5P RADIAL

CAP CER 3900PF 2KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S392K59Y5PP63K7R-ND 92K9793 S392K59Y5PP63K7R
Product Name Ceramic Capacitors S 2Kv 3,9Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details