Vishay Intertechnology, Inc. Ceramic Capacitors S391M33Z5UR63L6R

Description
390pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
390pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S391M33Z5UR63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S391M33Z5UR63L6R-ND
Ceramic Capacitors S391M33Z5UR63L6R-ND
390pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

390pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 3Kv 390Pf ± 20% Z5U Bulk E3 Vishay - 92K9792 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 390Pf ± 20% Z5U Bulk E3 Vishay
92K9792
S 3Kv 390Pf ± 20% Z5U Bulk E3 Vishay 92K9792
S 3KV 390pF ± 20% Z5U BULK e3

S 3KV 390pF ± 20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S391M33Z5UR63L6R-ND 92K9792
Product Name Ceramic Capacitors S 3Kv 390Pf ± 20% Z5U Bulk E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details