Vishay Intertechnology, Inc. Ceramic Capacitors S332Z39Y5VP6UK5R

Description
3300pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332Z39Y5VP6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332Z39Y5VP6UK5R-ND
Ceramic Capacitors S332Z39Y5VP6UK5R-ND
3300pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

3300pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S332Z39Y5VP6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S332Z39Y5VP6UK5R
Ceramic Capacitors S332Z39Y5VP6UK5R
CAP CER 3300PF 2KV Y5V RADIAL

CAP CER 3300PF 2KV Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S332Z39Y5VP6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332Z39Y5VP6UK5R
Capacitors - Ceramic Capacitors S332Z39Y5VP6UK5R
CAP CER 3300PF 2KV Y5V RADIAL

CAP CER 3300PF 2KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S332Z39Y5VP6UK5R-ND S332Z39Y5VP6UK5R S332Z39Y5VP6UK5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers