Vishay Intertechnology, Inc. Ceramic Capacitors S332M33Z5UN6UJ5R

Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S332M33Z5UN6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S332M33Z5UN6UJ5RCT-ND
Ceramic Capacitors 56-S332M33Z5UN6UJ5RCT-ND
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S332M33Z5UN6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S332M33Z5UN6UJ5RTB-ND
Ceramic Capacitors 56-S332M33Z5UN6UJ5RTB-ND
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF 1KV Capacitor
60-S332M33Z5UN6UJ5R
3300PF 1KV Capacitor 60-S332M33Z5UN6UJ5R
CAP CER 3300PF 1KV Z5U RADIAL Product overview: S332M33Z5UN6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M33Z5UN6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 3300PF 1KV Z5U RADIAL Product overview: S332M33Z5UN6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M33Z5UN6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S332M33Z5UN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S332M33Z5UN6UJ5R
Ceramic Capacitors S332M33Z5UN6UJ5R
CAP CER 3300PF 1KV Z5U RADIAL

CAP CER 3300PF 1KV Z5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9754 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9754
Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9754
Capacitor,Ceramic,3. 3nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,3.3nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Disc Capacitor, 3300Pf, 1Kv, Radial Rohs Compliant Vishay - 74AJ3178 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 3300Pf, 1Kv, Radial Rohs Compliant Vishay
74AJ3178
Disc Capacitor, 3300Pf, 1Kv, Radial Rohs Compliant Vishay 74AJ3178
DISC CAPACITOR, 3300PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 3300PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-S332M33Z5UN6UJ5RCT-ND 60-S332M33Z5UN6UJ5R S332M33Z5UN6UJ5R 92K9754 74AJ3178
Product Name Ceramic Capacitors 3300PF 1KV Capacitor Ceramic Capacitors Capacitor,ceramic,3.3Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Disc Capacitor, 3300Pf, 1Kv, Radial Rohs Compliant Vishay
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details