Vishay Intertechnology, Inc. Ceramic Capacitors S332M33Z5UN63L6R

Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332M33Z5UN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332M33Z5UN63L6R-ND
Ceramic Capacitors S332M33Z5UN63L6R-ND
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, Ceramic, Product overview: S332M33Z5UN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M33Z5UN63L6R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: S332M33Z5UN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S332M33Z5UN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number S332M33Z5UN63L6R-ND 60-S332M33Z5UN63L6R
Product Name Ceramic Capacitors Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details