Vishay Intertechnology, Inc. Ceramic Capacitors S332K43Y5PN6UK5R

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S332K43Y5PN6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S332K43Y5PN6UK5R-ND
Ceramic Capacitors S332K43Y5PN6UK5R-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 3,3Nf ±10% Y5P Ammo E3 Vishay - 92K9740 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 3,3Nf ±10% Y5P Ammo E3 Vishay
92K9740
S 1Kv 3,3Nf ±10% Y5P Ammo E3 Vishay 92K9740
S 1KV 3,3nF ±10% Y5P AMMO e3

S 1KV 3,3nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S332K43Y5PN6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S332K43Y5PN6UK5R
Capacitors - Ceramic Capacitors S332K43Y5PN6UK5R
CAP CER 3300PF 1KV Y5P RADIAL

CAP CER 3300PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S332K43Y5PN6UK5R-ND 92K9740 S332K43Y5PN6UK5R
Product Name Ceramic Capacitors S 1Kv 3,3Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details