Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X7RP6BK7R

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X7RP6BK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X7RP6BK7R-ND
Ceramic Capacitors S331K25X7RP6BK7R-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 2Kv 330Pf ±10% X7R Bulk E3 Vishay - 92K9712 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 330Pf ±10% X7R Bulk E3 Vishay
92K9712
S 2Kv 330Pf ±10% X7R Bulk E3 Vishay 92K9712
S 2KV 330pF ±10% X7R BULK e3

S 2KV 330pF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S331K25X7RP6BK7R-ND 92K9712
Product Name Ceramic Capacitors S 2Kv 330Pf ±10% X7R Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details