330pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
S 2KV 330pF ±10% X7R BULK e3
CAP CER 330PF 2KV X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S331K25X7RP65L7R-ND | 21M7811 | S331K25X7RP65L7R |
| Product Name | Ceramic Capacitors | S 2Kv 330Pf ±10% X7R Bulk E3 Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts |