Vishay Intertechnology, Inc. Ceramic Capacitors S331K25X7RN63J6R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S331K25X7RN63J6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S331K25X7RN63J6R-ND
Ceramic Capacitors S331K25X7RN63J6R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 330Pf ± 10% X7R Bulk E3 Vishay - 21M7810 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 330Pf ± 10% X7R Bulk E3 Vishay
21M7810
S 1Kv 330Pf ± 10% X7R Bulk E3 Vishay 21M7810
S 1KV 330pF ± 10% X7R BULK e3

S 1KV 330pF ± 10% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S331K25X7RN63J6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S331K25X7RN63J6R
Capacitors - Ceramic Capacitors S331K25X7RN63J6R
CAP CER 330PF 1KV X7R RADIAL

CAP CER 330PF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S331K25X7RN63J6R-ND 21M7810 S331K25X7RN63J6R
Product Name Ceramic Capacitors S 1Kv 330Pf ± 10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details