Vishay Intertechnology, Inc. Ceramic Capacitors S330M33S3NR6TK6R

Description
33pF ±20% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
33pF ±20% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S330M33S3NR6TK6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S330M33S3NR6TK6R-ND
Ceramic Capacitors S330M33S3NR6TK6R-ND
33pF ±20% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

33pF ±20% 3000V (3kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S330M33S3NR6TK6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S330M33S3NR6TK6R
Capacitors - Ceramic Capacitors S330M33S3NR6TK6R
CAP CER 33PF 3KV S3N RADIAL

CAP CER 33PF 3KV S3N RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number S330M33S3NR6TK6R-ND S330M33S3NR6TK6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers