Vishay Intertechnology, Inc. Ceramic Capacitors S330K29SL0P6TK5R

Description
33pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S330K29SL0P6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S330K29SL0P6TK5R-ND
Ceramic Capacitors S330K29SL0P6TK5R-ND
33pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

33pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S330K29SL0P6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S330K29SL0P6TK5R
Capacitors - Ceramic Capacitors S330K29SL0P6TK5R
CAP CER 33PF 2KV SL RADIAL

CAP CER 33PF 2KV SL RADIAL

Supplier's Site
Capacitor,ceramic,33Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9698
Capacitor,ceramic,33Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9698
Capacitor,Ceramic,33 pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,33pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S330K29SL0P6TK5R-ND S330K29SL0P6TK5R 92K9698
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,33Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers