Vishay Intertechnology, Inc. 33PF 3KV Capacitor S330J25U2MR6TK7R

Description
CAP CER 33PF 3KV U2M RADIAL Product overview: S330J25U2MR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330J25U2MR6TK7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 3KV U2M RADIAL Product overview: S330J25U2MR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330J25U2MR6TK7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 3KV Capacitor
60-S330J25U2MR6TK7R
33PF 3KV Capacitor 60-S330J25U2MR6TK7R
CAP CER 33PF 3KV U2M RADIAL Product overview: S330J25U2MR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330J25U2MR6TK7R can be used for catalog matching and distributor lookup.

CAP CER 33PF 3KV U2M RADIAL Product overview: S330J25U2MR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S330J25U2MR6TK7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 984612-S330J25U2MR6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984612-S330J25U2MR6TK7R
Capacitors - Ceramic Capacitors 984612-S330J25U2MR6TK7R
Win Source Part Number: 984612-S330J25U2MR6T K7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Temperature Coefficient: U2M Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984612-S330J25U2MR6TK7R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: U2M
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-S330J25U2MR6TK7R 984612-S330J25U2MR6TK7R
Product Name 33PF 3KV Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details