Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089987-S2MHE3/52T
Mounting: SMD (SMT)
Forward Voltage: 1.15 V
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 1.5 A
Reverse Voltage: 1 kV
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Average Rectified Current: 1.5 A
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Max Reverse Voltage (DC): 1 kV
Peak Reverse Current: 1 µA
Recovery Time: 2 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089987-S2MHE3/52T |
| Product Name | OEM Parts - OEM Parts ( S ) - S2MHE3/52T |