Keystone Electronics Corp. PCB Card Ejector, Upturned Lever, 1.13" Long 8640

Description
Part Number: 8640 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector UL Rated 94 V-2
Request a Quote Datasheet
Description
Part Number: 8640 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector UL Rated 94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Card Ejector, Upturned Lever, 1.13
New Hyde Park, NY, USA
PCB Card Ejector, Upturned Lever, 1.13" Long
8640
PCB Card Ejector, Upturned Lever, 1.13" Long 8640
Part Number: 8640 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector UL Rated 94 V-2

Part Number: 8640

  • For Panel Thickness: .062 [1.57]
  • Hardware: Yes
  • Material: Nylon
  • Lever Action Card Ejector
  • UL Rated 94 V-2
Buy Now Datasheet
Card Guide Accessories - 36-8640-ND - DigiKey
Thief River Falls, MN, United States
Card Guide Accessories
36-8640-ND
Card Guide Accessories 36-8640-ND
EJECTOR CARD LEVEL ACTION

EJECTOR CARD LEVEL ACTION

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 8640 36-8640-ND
Product Name PCB Card Ejector, Upturned Lever, 1.13" Long Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Swage Staking Set - TL-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Battery Holders - 6142374 - RS Components, Ltd.
Keystone Electronics Corp.
View Details
Staking Tools - 36-3079-ND - DigiKey
Keystone Electronics Corp.
View Details