Vishay S2F120663V2A00TT Fuse
S2F 1206 63V 1.0A SN
S2F 1206 63V 1.0A SN
S2F 1206 63V 1.0A SN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 698086 | 716-S2F120663V2A00TTDKR-ND |
| Product Name | Non Resettable Fuses | Fuses |
| Fuse Material | Ceramic; Ceramic | |
| Approvals / Standards | RoHS | UL |
| Features | Resettable | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |