Vishay Intertechnology, Inc. 270PF 1KV Capacitor S271K43SL0N6TK5R

Description
Ceramic Disc Capacitors .2LS 270PF 1KV 10% Product overview: S271K43SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S271K43SL0N6TK5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .2LS 270PF 1KV 10% Product overview: S271K43SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S271K43SL0N6TK5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270PF 1KV Capacitor
60-S271K43SL0N6TK5R
270PF 1KV Capacitor 60-S271K43SL0N6TK5R
Ceramic Disc Capacitors .2LS 270PF 1KV 10% Product overview: S271K43SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S271K43SL0N6TK5R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .2LS 270PF 1KV 10% Product overview: S271K43SL0N6TK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S271K43SL0N6TK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1134153-S271K43SL0N6TK5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1134153-S271K43SL0N6TK5R
Capacitors - Ceramic Capacitors 1134153-S271K43SL0N6TK5R
Win Source Part Number: 1134153-S271K43SL0N6 TK5R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 2,000 Capacitance: 270 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: SL Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: S271K43SL0N6TK5R-ND, 56-S271K43SL0N6TK5RC T,56-S271K43SL0N6TK5 RTR

Win Source Part Number: 1134153-S271K43SL0N6TK5R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 270 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: SL
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: S271K43SL0N6TK5R-ND,56-S271K43SL0N6TK5RCT,56-S271K43SL0N6TK5RTR

Buy Now Datasheet
Ceramic Capacitors - 56-S271K43SL0N6TK5RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S271K43SL0N6TK5RTR-ND
Ceramic Capacitors 56-S271K43SL0N6TK5RTR-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S271K43SL0N6TK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S271K43SL0N6TK5RCT-ND
Ceramic Capacitors 56-S271K43SL0N6TK5RCT-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-S271K43SL0N6TK5R 1134153-S271K43SL0N6TK5R 56-S271K43SL0N6TK5RTR-ND
Product Name 270PF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details