Vishay Intertechnology, Inc. Ceramic Capacitors S270K33SL0R64K7R

Description
27pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
27pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S270K33SL0R64K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S270K33SL0R64K7R-ND
Ceramic Capacitors S270K33SL0R64K7R-ND
27pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

27pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 27Pf ± 10% Sl0 Bulk E3 Vishay - 92K9650 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 27Pf ± 10% Sl0 Bulk E3 Vishay
92K9650
S 3Kv 27Pf ± 10% Sl0 Bulk E3 Vishay 92K9650
S 3KV 27pF ± 10% SL0 BULK e3

S 3KV 27pF ± 10% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S270K33SL0R64K7R-ND 92K9650
Product Name Ceramic Capacitors S 3Kv 27Pf ± 10% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details