Vishay Intertechnology, Inc. Ceramic Capacitors S270J33SL0R63K7R

Description
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S270J33SL0R63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S270J33SL0R63K7R-ND
Ceramic Capacitors S270J33SL0R63K7R-ND
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay - 21M7794 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay
21M7794
S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay 21M7794
S 3KV 27nF ±5% SL0 BULK e3

S 3KV 27nF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S270J33SL0R63K7R-ND 21M7794
Product Name Ceramic Capacitors S 3Kv 27Nf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details