Vishay Intertechnology, Inc. Ceramic Capacitors S270J25U2MR64V7R

Description
27pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet
Description
27pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S270J25U2MR64V7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S270J25U2MR64V7R-ND
Ceramic Capacitors S270J25U2MR64V7R-ND
27pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

27pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S270J25U2MR64V7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S270J25U2MR64V7R
Ceramic Capacitors S270J25U2MR64V7R
CAP CER 27PF 3KV U2M RADIAL

CAP CER 27PF 3KV U2M RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S270J25U2MR64V7R-ND S270J25U2MR64V7R
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details