Vishay Intertechnology, Inc. Ceramic Capacitors S222M33Z5UP65J0R

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M33Z5UP65J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M33Z5UP65J0R-ND
Ceramic Capacitors S222M33Z5UP65J0R-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M33Z5UP65J0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M33Z5UP65J0R
Capacitors - Ceramic Capacitors S222M33Z5UP65J0R
CAP CER 2200PF 2KV Z5U RADIAL

CAP CER 2200PF 2KV Z5U RADIAL

Supplier's Site
S 2Kv 2,2Nf ±20% Z5U Bulk E3 Vishay - 21M7786 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 2,2Nf ±20% Z5U Bulk E3 Vishay
21M7786
S 2Kv 2,2Nf ±20% Z5U Bulk E3 Vishay 21M7786
S 2KV 2,2nF ±20% Z5U BULK e3

S 2KV 2,2nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222M33Z5UP65J0R-ND S222M33Z5UP65J0R 21M7786
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 2,2Nf ±20% Z5U Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details