Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN6UJ6R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M29Z5UN6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M29Z5UN6UJ6R-ND
Ceramic Capacitors S222M29Z5UN6UJ6R-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222M29Z5UN6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222M29Z5UN6UJ6R
Capacitors - Ceramic Capacitors S222M29Z5UN6UJ6R
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - S222M29Z5UN6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222M29Z5UN6UJ6R
Ceramic Capacitors S222M29Z5UN6UJ6R
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site Datasheet
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay - 21M7785 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay
21M7785
S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay 21M7785
S 1KV 2,2nF ±20% Z5U AMMO e3

S 1KV 2,2nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S222M29Z5UN6UJ6R-ND S222M29Z5UN6UJ6R S222M29Z5UN6UJ6R 21M7785
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors S 1Kv 2,2Nf ±20% Z5U Ammo E3 Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers