Vishay Intertechnology, Inc. Ceramic Capacitors S222M29Z5UN6TL6R

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222M29Z5UN6TL6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222M29Z5UN6TL6R-ND
Ceramic Capacitors S222M29Z5UN6TL6R-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay - 92K9597 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay
92K9597
S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay 92K9597
S 1KV 2,2nF ±20% Z5U REEL e3

S 1KV 2,2nF ±20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S222M29Z5UN6TL6R-ND 92K9597
Product Name Ceramic Capacitors S 1Kv 2,2Nf ±20% Z5U Reel E3 Vishay
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details