2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
CAP CER 2200PF 1KV Z5U RADIAL
Capacitor,Ceramic,2.
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S222M29Z5UN6TJ5R-ND | S222M29Z5UN6TJ5R | 92K9594 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 1000 volts | 1000 volts |