Vishay Intertechnology, Inc. Ceramic Capacitors S222K59Y5PR63K7R

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1275PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1275PH-ND
Ceramic Capacitors 1275PH-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1350658-S222K59Y5PR63K7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350658-S222K59Y5PR63K7R
Capacitors - Ceramic Capacitors 1350658-S222K59Y5PR63K7R
Win Source Part Number: 1350658-S222K59Y5PR6 3K7R Category: Capacitors - Ceramic Capacitors Series: S Package: Bulk Size / Dimension: 0.591" Dia (15.00mm) Applications: General Purpose Height - Seated (Max): 0.780" (19.80mm) Standard Package: 500 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Y5P (B) Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1350658-S222K59Y5PR63K7R
Category: Capacitors - Ceramic Capacitors
Series: S
Package: Bulk
Size / Dimension: 0.591" Dia (15.00mm)
Applications: General Purpose
Height - Seated (Max): 0.780" (19.80mm)
Standard Package: 500
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
0.0022uF 3000V Capacitor
60-S222K59Y5PR63K7R
0.0022uF 3000V Capacitor 60-S222K59Y5PR63K7R
Cap Ceramic Single 0.0022uF 3000V Y5P 10% (15 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: S222K59Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222K59Y5PR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0022uF 3000V Y5P 10% (15 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: S222K59Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S222K59Y5PR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S222K59Y5PR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222K59Y5PR63K7R
Ceramic Capacitors S222K59Y5PR63K7R
CAP CER 2200PF 3KV Y5P RADIAL

CAP CER 2200PF 3KV Y5P RADIAL

Supplier's Site Datasheet
Disc Capacitor, 2200Pf, 3Kv, Y5P, Radial Rohs Compliant Vishay - 69AH2924 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2200Pf, 3Kv, Y5P, Radial Rohs Compliant Vishay
69AH2924
Disc Capacitor, 2200Pf, 3Kv, Y5P, Radial Rohs Compliant Vishay 69AH2924
DISC CAPACITOR, 2200PF, 3KV, Y5P, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 2200PF, 3KV, Y5P, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1275PH-ND 1350658-S222K59Y5PR63K7R 60-S222K59Y5PR63K7R S222K59Y5PR63K7R 69AH2924
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0022uF 3000V Capacitor Ceramic Capacitors Disc Capacitor, 2200Pf, 3Kv, Y5P, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers