Vishay Intertechnology, Inc. Ceramic Capacitors S222K43Y5PP6BK0R

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K43Y5PP6BK0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K43Y5PP6BK0R-ND
Ceramic Capacitors S222K43Y5PP6BK0R-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S222K43Y5PP6BK0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222K43Y5PP6BK0R
Ceramic Capacitors S222K43Y5PP6BK0R
CAP CER 2200PF 2KV Y5P RADIAL

CAP CER 2200PF 2KV Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S222K43Y5PP6BK0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222K43Y5PP6BK0R
Capacitors - Ceramic Capacitors S222K43Y5PP6BK0R
CAP CER 2200PF 2KV Y5P RADIAL

CAP CER 2200PF 2KV Y5P RADIAL

Supplier's Site
S 2Kv 2,2Nf ±10% Y5P Bulk E3 Vishay - 92K9578 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 2,2Nf ±10% Y5P Bulk E3 Vishay
92K9578
S 2Kv 2,2Nf ±10% Y5P Bulk E3 Vishay 92K9578
S 2KV 2,2nF ±10% Y5P BULK e3

S 2KV 2,2nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S222K43Y5PP6BK0R-ND S222K43Y5PP6BK0R S222K43Y5PP6BK0R 92K9578
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 2,2Nf ±10% Y5P Bulk E3 Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers