Vishay Intertechnology, Inc. Ceramic Capacitors S222K43Y5PP63K5R

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S222K43Y5PP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S222K43Y5PP63K5R-ND
Ceramic Capacitors S222K43Y5PP63K5R-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S222K43Y5PP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S222K43Y5PP63K5R
Capacitors - Ceramic Capacitors S222K43Y5PP63K5R
CAP CER 2200PF 2KV Y5P RADIAL

CAP CER 2200PF 2KV Y5P RADIAL

Supplier's Site
Capacitor,ceramic,2.2Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 92K9583 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
92K9583
Capacitor,ceramic,2.2Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 92K9583
Capacitor,Ceramic,2. 2nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,2.2nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S222K43Y5PP63K5R-ND S222K43Y5PP63K5R 92K9583
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,2.2Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details