Vishay Intertechnology, Inc. Ceramic Capacitors S222K39Y5PN6UJ5R

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S222K39Y5PN6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222K39Y5PN6UJ5RCT-ND
Ceramic Capacitors 56-S222K39Y5PN6UJ5RCT-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S222K39Y5PN6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222K39Y5PN6UJ5RTB-ND
Ceramic Capacitors 56-S222K39Y5PN6UJ5RTB-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S222K39Y5PN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S222K39Y5PN6UJ5R
Ceramic Capacitors S222K39Y5PN6UJ5R
CAP CER 2200PF 1KV Y5P RADIAL

CAP CER 2200PF 1KV Y5P RADIAL

Supplier's Site Datasheet
Disc Capacitor, 2200Pf, 1Kv, Radial Rohs Compliant Vishay - 74AJ3107 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2200Pf, 1Kv, Radial Rohs Compliant Vishay
74AJ3107
Disc Capacitor, 2200Pf, 1Kv, Radial Rohs Compliant Vishay 74AJ3107
DISC CAPACITOR, 2200PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 2200PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-S222K39Y5PN6UJ5RCT-ND S222K39Y5PN6UJ5R 74AJ3107
Product Name Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 2200Pf, 1Kv, Radial Rohs Compliant Vishay
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details