Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors S221K33Y5PR6TK7R

Description
Win Source Part Number: 1147649-S221K33Y5PR6 TK7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Y5P (B) Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1147649-S221K33Y5PR6 TK7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Y5P (B) Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1147649-S221K33Y5PR6TK7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1147649-S221K33Y5PR6TK7R
Capacitors - Ceramic Capacitors 1147649-S221K33Y5PR6TK7R
Win Source Part Number: 1147649-S221K33Y5PR6 TK7R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Y5P (B) Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1147649-S221K33Y5PR6TK7R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Y5P (B)
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
220PF 3KV Capacitor
60-S221K33Y5PR6TK7R
220PF 3KV Capacitor 60-S221K33Y5PR6TK7R
CAP CER 220PF 3KV Y5P RADIAL Product overview: S221K33Y5PR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K33Y5PR6TK7R can be used for catalog matching and distributor lookup.

CAP CER 220PF 3KV Y5P RADIAL Product overview: S221K33Y5PR6TK7R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K33Y5PR6TK7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S221K33Y5PR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S221K33Y5PR6TK7R-ND
Ceramic Capacitors S221K33Y5PR6TK7R-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 220Pf ±10% Y5P Reel E3 Vishay - 92K9551 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 220Pf ±10% Y5P Reel E3 Vishay
92K9551
S 3Kv 220Pf ±10% Y5P Reel E3 Vishay 92K9551
S 3KV 220pF ±10% Y5P REEL e3

S 3KV 220pF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S221K33Y5PR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S221K33Y5PR6TK7R
Capacitors - Ceramic Capacitors S221K33Y5PR6TK7R
CAP CER 220PF 3KV Y5P RADIAL

CAP CER 220PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1147649-S221K33Y5PR6TK7R 60-S221K33Y5PR6TK7R S221K33Y5PR6TK7R-ND 92K9551 S221K33Y5PR6TK7R
Product Name Capacitors - Ceramic Capacitors 220PF 3KV Capacitor Ceramic Capacitors S 3Kv 220Pf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details