Vishay Precision Group Ceramic Capacitors - S221K25Y5PP63K5R S221K25Y5PP63K5R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972249-S221K25Y5PP63 K5R Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5.0038 mm Dielectric: Y5P Lead/Base Style: Kinked
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972249-S221K25Y5PP63 K5R Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5.0038 mm Dielectric: Y5P Lead/Base Style: Kinked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S221K25Y5PP63K5R - 972249-S221K25Y5PP63K5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S221K25Y5PP63K5R
972249-S221K25Y5PP63K5R
Ceramic Capacitors - S221K25Y5PP63K5R 972249-S221K25Y5PP63K5R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972249-S221K25Y5PP63 K5R Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5.0038 mm Dielectric: Y5P Lead/Base Style: Kinked

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972249-S221K25Y5PP63K5R
Packaging: Bulk
Termination: Radial
Voltage Rating: 2 kV
Height - Seated (Max): 10.4902 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Lead Pitch: 5.0038 mm
Dielectric: Y5P
Lead/Base Style: Kinked

Buy Now
Singapore, Singapore
220pF 2000V Capacitor
60-S221K25Y5PP63K5R
220pF 2000V Capacitor 60-S221K25Y5PP63K5R
Ceramic Disc Capacitors 220pF 2000V 10% Y5P 5.0mm LS Product overview: S221K25Y5PP63K5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K25Y5PP63K5R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 220pF 2000V 10% Y5P 5.0mm LS Product overview: S221K25Y5PP63K5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K25Y5PP63K5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-S221K25Y5PP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S221K25Y5PP63K5R-ND
Ceramic Capacitors 56-S221K25Y5PP63K5R-ND
CAP CER 220PF 2KV Y5P RADIAL

CAP CER 220PF 2KV Y5P RADIAL

Buy Now Datasheet
Ceramic Capacitors - S221K25Y5PP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S221K25Y5PP63K5R
Ceramic Capacitors S221K25Y5PP63K5R
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Vishay - 74AJ3105 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Vishay
74AJ3105
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Vishay 74AJ3105
DISC CAPACITOR, 220PF, 2KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 220PF, 2KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 972249-S221K25Y5PP63K5R 60-S221K25Y5PP63K5R 56-S221K25Y5PP63K5R-ND S221K25Y5PP63K5R 74AJ3105
Product Name Ceramic Capacitors - S221K25Y5PP63K5R 220pF 2000V Capacitor Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Vishay
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX682K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details