220pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
S 2KV 220pF ±10% X7R BULK e3
CAP CER 220PF 2KV X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S221K25X7RP65L7R-ND | 21M7776 | S221K25X7RP65L7R |
| Product Name | Ceramic Capacitors | S 2Kv 220Pf ±10% X7R Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 2000 volts | 2000 volts |