Vishay Intertechnology, Inc. Ceramic Capacitors S203M75Z5U283L0R

Description
0.02µF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.02µF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S203M75Z5U283L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S203M75Z5U283L0R-ND
Ceramic Capacitors S203M75Z5U283L0R-ND
0.02µF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc

0.02µF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S203M75Z5U283L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S203M75Z5U283L0R
Ceramic Capacitors S203M75Z5U283L0R
CAP CER 0.02UF 1.5KV Z5U RADIAL

CAP CER 0.02UF 1.5KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S203M75Z5U283L0R-ND S203M75Z5U283L0R
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers