Vishay Precision Group Standard Diode, 1A, 400V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay S1PG-E3/84A

Description
STANDARD DIODE, 1A, 400V, DO-220AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 400V, DO-220AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 400V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 77K8219 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
77K8219
Standard Diode, 1A, 400V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 77K8219
STANDARD DIODE, 1A, 400V, DO-220AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-220AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 77K8219
Product Name Standard Diode, 1A, 400V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details