Vishay Precision Group Standard Diode, 1A, 200V, Do-220Aa; Diode Case Style Vishay S1PD-E3/84A

Description
STANDARD DIODE, 1A, 200V, DO-220AA; Diode Case Style:DO-220AA; Diode Configuration:Single ; Diode Type:Standard Recovery; Forward Current If:1A; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:30A; Forward Voltage:1.1V RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 200V, DO-220AA; Diode Case Style:DO-220AA; Diode Configuration:Single ; Diode Type:Standard Recovery; Forward Current If:1A; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:30A; Forward Voltage:1.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 200V, Do-220Aa; Diode Case Style Vishay - 77K8215 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, Do-220Aa; Diode Case Style Vishay
77K8215
Standard Diode, 1A, 200V, Do-220Aa; Diode Case Style Vishay 77K8215
STANDARD DIODE, 1A, 200V, DO-220AA; Diode Case Style:DO-220AA; Diode Configuration:Single ; Diode Type:Standard Recovery; Forward Current If:1A; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:30A; Forward Voltage:1.1V RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, DO-220AA; Diode Case Style:DO-220AA; Diode Configuration:Single; Diode Type:Standard Recovery; Forward Current If:1A; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:30A; Forward Voltage:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 77K8215
Product Name Standard Diode, 1A, 200V, Do-220Aa; Diode Case Style Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1200 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details