Vishay Intertechnology, Inc. Single Diodes S1J-E3/51T

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1J-E3/51T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/51T-ND
Single Diodes S1J-E3/51T-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1J-E3/51T - 211144-S1J-E3/51T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1J-E3/51T
211144-S1J-E3/51T
Diodes, Rectifiers - Single - S1J-E3/51T 211144-S1J-E3/51T
Manufacturer: Vishay Win Source Part Number: 211144-S1J-E3/51T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211144-S1J-E3/51T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-S1J-E3/51T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-S1J-E3/51T
600V 1A Diode and Rectifier 280-S1J-E3/51T
DIODE GEN PURP 600V 1A DO214AC Product overview: S1J-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/51T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO214AC Product overview: S1J-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/51T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1J-E3/51T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1J-E3/51T
Discrete Semiconductor Products - Diodes - Rectifiers S1J-E3/51T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S1J-E3/51T-ND 211144-S1J-E3/51T 280-S1J-E3/51T S1J-E3/51T
Product Name Single Diodes Diodes, Rectifiers - Single - S1J-E3/51T 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky 23V 1A Diode and Rectifier - 280-BAT960,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers