Vishay Intertechnology, Inc. Single Diodes S1FLB-GS08

Description
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-S1FLB-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1FLB-GS08CT-ND
Single Diodes 112-S1FLB-GS08CT-ND
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-S1FLB-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-S1FLB-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1FLB-GS08TR-ND
Single Diodes 112-S1FLB-GS08TR-ND
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
100V 1.5A Diode and Rectifier - 280-S1FLB-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-S1FLB-GS08
100V 1.5A Diode and Rectifier 280-S1FLB-GS08
Rectifier Diode Switching 100V 1.5A 1800ns 2-Pin SMF T/R Product overview: S1FLB-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLB-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 100V 1.5A 1800ns 2-Pin SMF T/R Product overview: S1FLB-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLB-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1FLB-GS08 - 1093461-S1FLB-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1FLB-GS08
1093461-S1FLB-GS08
Diodes, Rectifiers - Single - S1FLB-GS08 1093461-S1FLB-GS08
Manufacturer: Vishay Win Source Part Number: 1093461-S1FLB-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1093461-S1FLB-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1FLB-GS08
Rectifiers S1FLB-GS08
Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S1FLB-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1FLB-GS08
Discrete Semiconductor Products - Diodes - Rectifiers S1FLB-GS08
DIODE GP 100V 700MA DO219AB

DIODE GP 100V 700MA DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-S1FLB-GS08CT-ND 280-S1FLB-GS08 1093461-S1FLB-GS08 S1FLB-GS08 S1FLB-GS08
Product Name Single Diodes 100V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - S1FLB-GS08 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SMF DO-219AB-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data