Vishay Intertechnology, Inc. 1A 600V Diode and Rectifier S1AFJ-M3/6A

Description
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: S1AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AFJ-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: S1AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AFJ-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 600V Diode and Rectifier - 280-S1AFJ-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 600V Diode and Rectifier
280-S1AFJ-M3/6A
1A 600V Diode and Rectifier 280-S1AFJ-M3/6A
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: S1AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AFJ-M3/6A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: S1AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1AFJ-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-S1AFJ-M3/6ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1A DO221AC

DIODE STANDARD 600V 1A DO221AC

Buy Now Datasheet
Single Diodes - 112-S1AFJ-M3/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1A DO221AC

DIODE STANDARD 600V 1A DO221AC

Buy Now Datasheet
Single Diodes - 112-S1AFJ-M3/6ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281648-S1AFJ-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281648-S1AFJ-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281648-S1AFJ-M3/6A
Win Source Part Number: 1281648-S1AFJ-M3/6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.47 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 7.9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1A

Win Source Part Number: 1281648-S1AFJ-M3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.47 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 7.9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1AFJ-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1AFJ-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers S1AFJ-M3/6A
DIODE GEN PURP 600V 1A DO221AC

DIODE GEN PURP 600V 1A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1AFJ-M3/6A
Rectifiers S1AFJ-M3/6A
Rectifiers 1A, 600V, SLIM SMA, STD GPP, SM RECT

Rectifiers 1A, 600V, SLIM SMA, STD GPP, SM RECT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S1AFJ-M3/6A 112-S1AFJ-M3/6ACT-ND 1281648-S1AFJ-M3/6A S1AFJ-M3/6A S1AFJ-M3/6A
Product Name 1A 600V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
 - 38DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
3 suppliers