Vishay Intertechnology, Inc. Ceramic Capacitors S181K29S3NN63L6R

Description
180pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S181K29S3NN63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S181K29S3NN63L6R-ND
Ceramic Capacitors S181K29S3NN63L6R-ND
180pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

180pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S181K29S3NN63L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S181K29S3NN63L6R
Capacitors - Ceramic Capacitors S181K29S3NN63L6R
CAP CER 180PF 1KV S3N RADIAL

CAP CER 180PF 1KV S3N RADIAL

Supplier's Site
Ceramic Capacitors - S181K29S3NN63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S181K29S3NN63L6R
Ceramic Capacitors S181K29S3NN63L6R
CAP CER 180PF 1KV S3N RADIAL

CAP CER 180PF 1KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S181K29S3NN63L6R-ND S181K29S3NN63L6R S181K29S3NN63L6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details