Vishay Precision Group Ceramic Capacitors S153M59Z5UN63J7R

Description
0.015µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S153M59Z5UN63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S153M59Z5UN63J7R-ND
Ceramic Capacitors S153M59Z5UN63J7R-ND
0.015µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

0.015µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,15Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9456
Capacitor,ceramic,15Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9456
Capacitor,Ceramic,15 nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,15nF,1KVDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S153M59Z5UN63J7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S153M59Z5UN63J7R
Capacitors - Ceramic Capacitors S153M59Z5UN63J7R
CAP CER 0.015UF 1KV Z5U RADIAL

CAP CER 0.015UF 1KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S153M59Z5UN63J7R-ND 92K9456 S153M59Z5UN63J7R
Product Name Ceramic Capacitors Capacitor,ceramic,15Nf,1Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers