Vishay Intertechnology, Inc. Ceramic Capacitors S152Z25Y5VN6TJ5R

Description
1500pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152Z25Y5VN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152Z25Y5VN6TJ5R-ND
Ceramic Capacitors S152Z25Y5VN6TJ5R-ND
1500pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

1500pF -20%, +80% 1000V (1kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 92K9449 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
92K9449
Capacitor,ceramic,1.5Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 92K9449
Capacitor,Ceramic,1. 5nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,1.5nF,1KVDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S152Z25Y5VN6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S152Z25Y5VN6TJ5R
Capacitors - Ceramic Capacitors S152Z25Y5VN6TJ5R
CAP CER 1500PF 1KV Y5V RADIAL

CAP CER 1500PF 1KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S152Z25Y5VN6TJ5R-ND 92K9449 S152Z25Y5VN6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,1Kvdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers