1500pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
CAP CER 1500PF 3KV Z5U RADIAL
Capacitor,Ceramic,1.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S152M39Z5UR63K7R-ND | S152M39Z5UR63K7R | 92K9443 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,1.5Nf,3Kvdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |