Vishay Intertechnology, Inc. Ceramic Capacitors S152K47Y5PR63K7R

Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1261PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1261PH-ND
Ceramic Capacitors 1261PH-ND
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0015uF 3000V Capacitor
60-S152K47Y5PR63K7R
0.0015uF 3000V Capacitor 60-S152K47Y5PR63K7R
Cap Ceramic Single 0.0015uF 3000V Y5P 10% (12 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: S152K47Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S152K47Y5PR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0015uF 3000V Y5P 10% (12 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: S152K47Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S152K47Y5PR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349194-S152K47Y5PR63K7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349194-S152K47Y5PR63K7R
Capacitors - Ceramic Capacitors 1349194-S152K47Y5PR63K7R
Win Source Part Number: 1349194-S152K47Y5PR6 3K7R Category: Capacitors - Ceramic Capacitors Series: S Package: Bulk Size / Dimension: 0.472" Dia (12.00mm) Applications: General Purpose Height - Seated (Max): 0.661" (16.80mm) Standard Package: 1,000 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: Y5P (B) Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1349194-S152K47Y5PR63K7R
Category: Capacitors - Ceramic Capacitors
Series: S
Package: Bulk
Size / Dimension: 0.472" Dia (12.00mm)
Applications: General Purpose
Height - Seated (Max): 0.661" (16.80mm)
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - S152K47Y5PR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S152K47Y5PR63K7R
Ceramic Capacitors S152K47Y5PR63K7R
CAP CER 1500PF 3KV Y5P RADIAL

CAP CER 1500PF 3KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1261PH-ND 60-S152K47Y5PR63K7R 1349194-S152K47Y5PR63K7R S152K47Y5PR63K7R
Product Name Ceramic Capacitors 0.0015uF 3000V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details