Vishay Intertechnology, Inc. Ceramic Capacitors S152K33Y5PN65J5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K33Y5PN65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K33Y5PN65J5R-ND
Ceramic Capacitors S152K33Y5PN65J5R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay - 92K9416 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
92K9416
S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay 92K9416
S 1KV 1,5nF ±10% Y5P BULK e3

S 1KV 1,5nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S152K33Y5PN65J5R-ND 92K9416
Product Name Ceramic Capacitors S 1Kv 1,5Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers