Vishay Intertechnology, Inc. Ceramic Capacitors S151M59S3NU83L0R

Description
150pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151M59S3NU83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151M59S3NU83L0R-ND
Ceramic Capacitors S151M59S3NU83L0R-ND
150pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

150pF ±20% 6000V (6kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,150Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay - 92K9411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay
92K9411
Capacitor,ceramic,150Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay 92K9411
Capacitor,Ceramic,15 0pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Capacitor,Ceramic,150pF,6KVDC,20-% Tol,20+% Tol,S3N-TC Code,6%-TC

Supplier's Site
Ceramic Capacitors - S151M59S3NU83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151M59S3NU83L0R
Ceramic Capacitors S151M59S3NU83L0R
CAP CER 150PF 6KV S3N RADIAL

CAP CER 150PF 6KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S151M59S3NU83L0R-ND 92K9411 S151M59S3NU83L0R
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,6Kvdc,20-% Tol,20+% Tol,s3N-Tc Code,6%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers