Vishay Intertechnology, Inc. Ceramic Capacitors S151K33Y5PR6TK5R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33Y5PR6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33Y5PR6TK5R-ND
Ceramic Capacitors S151K33Y5PR6TK5R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 150Pf ±10% Y5P Reel E3 Vishay - 21M7758 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 150Pf ±10% Y5P Reel E3 Vishay
21M7758
S 3Kv 150Pf ±10% Y5P Reel E3 Vishay 21M7758
S 3KV 150pF ±10% Y5P REEL e3

S 3KV 150pF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S151K33Y5PR6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151K33Y5PR6TK5R
Capacitors - Ceramic Capacitors S151K33Y5PR6TK5R
CAP CER 150PF 3KV Y5P RADIAL

CAP CER 150PF 3KV Y5P RADIAL

Supplier's Site
Ceramic Capacitors - S151K33Y5PR6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151K33Y5PR6TK5R
Ceramic Capacitors S151K33Y5PR6TK5R
CAP CER 150PF 3KV Y5P RADIAL

CAP CER 150PF 3KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S151K33Y5PR6TK5R-ND 21M7758 S151K33Y5PR6TK5R S151K33Y5PR6TK5R
Product Name Ceramic Capacitors S 3Kv 150Pf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details