Vishay Intertechnology, Inc. Ceramic Capacitors S151K33Y5PR65K7R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33Y5PR65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33Y5PR65K7R-ND
Ceramic Capacitors S151K33Y5PR65K7R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S151K33Y5PR65K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151K33Y5PR65K7R
Capacitors - Ceramic Capacitors S151K33Y5PR65K7R
CAP CER 150PF 3KV Y5P RADIAL

CAP CER 150PF 3KV Y5P RADIAL

Supplier's Site
S 3Kv 150Pf ±10% Y5P Bulk E3 Vishay - 92K9402 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 150Pf ±10% Y5P Bulk E3 Vishay
92K9402
S 3Kv 150Pf ±10% Y5P Bulk E3 Vishay 92K9402
S 3KV 150pF ±10% Y5P BULK e3

S 3KV 150pF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S151K33Y5PR65K7R-ND S151K33Y5PR65K7R 92K9402
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 150Pf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details